EN
  • EN
  • DE

PI5V332QE

Part No PI5V332QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD 1X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 5V
-3db Bandwidth 250MHz (Min)
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number PI5V332
Standard Package 97 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654884-PI5V332QE
Ultra Librarian 3D Model Ultra Librarian PI5V332QE CAD Model

Description

Overview of Diodes Incorporated PI5V332QE

The PI5V332QE from Diodes Incorporated is a high-performance, 4-channel 2:1 multiplexer/demultiplexer bus switch. This component is designed to provide high-speed switching with low on-state resistance, making it an excellent choice for routing signals in applications where minimal signal distortion is crucial. With its wide operating voltage range and low power consumption, the PI5V332QE is ideally suited for various digital systems, including computing, networking, and telecommunication devices.

Key Features

  • Wide Voltage Range: The PI5V332QE operates over a broad voltage range from 2.3V to 3.6V, accommodating various logic levels and ensuring compatibility with a wide range of digital systems.
  • Low On-State Resistance: It offers a low on-resistance (R<sub>ON) typically around 5Ω, which ensures minimal signal loss and heat generation during operation.
  • Fast Switching Speed: The device is characterized by fast switching times, with a typical turn-on time of 0.25ns and turn-off time of 0.15ns, making it suitable for high-speed signal switching.
  • 4-Channel 2:1 Mux/Demux Configuration: The PI5V332QE provides four sets of 2:1 multiplexer/demultiplexer channels, enabling flexible routing of signals in complex digital systems.
  • Low Power Consumption: Its design focuses on energy efficiency, resulting in low quiescent power dissipation, which is ideal for battery-powered and power-sensitive applications.
  • ESD Protection: The device includes integrated ESD protection circuitry, safeguarding it against electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Packaging: The PI5V332QE is available in a space-saving 16-pin QSOP package, making it suitable for compact PCB layouts.

Applications

The multiplexer/demultiplexer nature of the PI5V332QE makes it an adaptable component for various applications, including:

  • Signal routing in servers and routers
  • Data communication systems
  • Switching between different data sources in networking equipment
  • Interface bridging in computing devices
  • Peripheral sharing in consumer electronics

With its combination of speed, efficiency, and versatility, the Diodes Incorporated PI5V332QE is a robust solution for modern electronic designs requiring reliable and flexible signal switching capabilities.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess