The PI6C2409-1HLEX is a high-performance, precision clock buffer from Diodes Incorporated, designed to deliver enhanced clock signal distribution with minimal skew. This advanced integrated circuit is engineered to meet the stringent requirements of complex digital systems that demand reliable and stable clock signals for proper synchronization and timing operations.
Key Features
- Low Skew: Provides extremely low output-to-output skew, typically less than 250ps, ensuring high precision in timing-critical applications.
- Wide Frequency Range: Capable of operating over a broad frequency range, making it suitable for a variety of applications from low-frequency housekeeping clocks to high-frequency processor clocks.
- Multiple Outputs: Features 1:9 clock distribution, enabling one input to be distributed to nine outputs for efficient signal routing.
- Advanced Power Supply Noise Rejection: Incorporates sophisticated design techniques to minimize the impact of power supply noise on clock signals.
- Compatibility: Supports both 3.3V and 2.5V power supply voltages, offering flexibility in different system designs.
- Industrial Temperature Range: Operates across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Surface-Mount Package: Comes in a space-saving 16-pin TSSOP (Thin Shrink Small Outline Package), ideal for compact PCB layouts.
Applications
The PI6C2409-1HLEX is ideally suited for a range of applications where precise clock distribution is critical. This includes data communications, telecommunications, servers, and high-performance computing. It can also be utilized in embedded systems, industrial control systems, and any other systems requiring a stable and reliable clock source.
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The PI6C2409-1HLEX is manufactured under stringent quality control standards, ensuring both performance and reliability for critical system designs. With its robust feature set and versatile applications, this precision clock buffer stands as an exemplary solution for designers looking to optimize their timing architecture.