EN
  • EN
  • DE

PI6C557-03AQLE

Part No PI6C557-03AQLE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 16TSSOP / PCIe 2.0 Clock Generator with 2 HCSL Outputs for Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
PLL Yes
Main Purpose Ethernet, PCI Express (PCIe)
Input Clock, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 200MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807748-PI6C557-03AQLE
Ultra Librarian 3D Model Ultra Librarian PI6C557-03AQLE CAD Model

Description

Introducing the PI6C557-03AQLE from Diodes Incorporated

The PI6C557-03AQLE is a state-of-the-art clock buffer designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This clock buffer is engineered to deliver high-performance clock distribution for demanding applications across various industries, including computing, networking, and telecommunications.

The PI6C557-03AQLE is part of the prestigious PI6C557 series, known for its low-jitter, low-skew, and high-frequency clock buffering capabilities. It is optimized to provide a stable and reliable clock signal distribution, ensuring synchronized system operation and improved data integrity.

Key Features of the PI6C557-03AQLE:

  • Multiple Outputs: The device comes with multiple buffered outputs, which enables it to distribute the clock signal to several destinations without signal degradation.
  • Low Skew: The tight skew characteristics of the PI6C557-03AQLE ensure minimal timing differences between outputs, which is critical for maintaining system timing accuracy.
  • Low Jitter: With its low jitter performance, the clock buffer minimizes phase noise and timing uncertainty, which is vital for high-speed digital systems.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various applications and allowing it to interface with different types of clock sources.
  • Advanced Power Supply Noise Rejection: The device is designed to maintain stable operation even in environments with fluctuating power supply conditions.
  • Industry-standard Package: The PI6C557-03AQLE comes in a compact, surface-mount package that is compatible with standard PCB manufacturing processes.

The PI6C557-03AQLE is ideal for applications that require precise clock distribution and timing such as high-speed data communication, server farms, and networking equipment. Its robust design ensures that it can meet the stringent requirements of professional and industrial environments.

With its combination of performance, reliability, and versatility, the PI6C557-03AQLE from Diodes Incorporated stands out as a superior choice for designers looking to optimize the clock distribution network within their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2548 $50.1920
100+ $1.0296 $102.9600
155+ $0.9974 $154.5970
210+ $0.9653 $202.7130
270+ $0.9331 $251.9370
360+ $0.8366 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess