EN
  • EN
  • DE

PI6C59S6005ZDIE

Part No PI6C59S6005ZDIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description FANOUT BUFFER WITH INTERNAL TERM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Diodes Incorporated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
Family Name PI6C59
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930504-PI6C59S6005ZDIE
Ultra Librarian 3D Model Ultra Librarian PI6C59S6005ZDIE CAD Model

Description

Product Overview: PI6C59S6005ZDIE from Diodes Incorporated

The PI6C59S6005ZDIE is a high-performance, silicon-based clock buffer from Diodes Incorporated, designed to meet the rigorous demands of modern electronic systems. This precision-engineered component is ideal for applications requiring reliable, low-jitter clock distribution.

Key Features

  • Low Skew, Low Jitter: The PI6C59S6005ZDIE boasts exceptionally low skew and jitter characteristics, ensuring high-quality signal integrity and stable performance across various conditions.
  • Multiple Outputs: Equipped with multiple outputs, this clock buffer can drive several loads simultaneously, making it a versatile choice for complex circuit designs.
  • Wide Frequency Range: It supports a broad range of frequencies, catering to a diverse set of applications from consumer electronics to industrial automation.
  • Advanced Packaging: The device comes in a space-saving package, which is critical for modern high-density circuit boards.
  • Robust Temperature Performance: With an operating temperature range that suits industrial environments, the PI6C59S6005ZDIE maintains its performance under varying thermal conditions.

Applications

The PI6C59S6005ZDIE is suitable for a wide array of applications including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Data storage systems that require high-speed, reliable clock signals for data integrity.
  • Telecommunications infrastructure where signal precision is paramount.
  • High-performance computing and server applications.
  • Consumer electronics where space and power efficiency are necessary.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C59S6005ZDIE is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

In summary, the PI6C59S6005ZDIE clock buffer from Diodes Incorporated stands out as a superior solution for designers seeking to distribute clock signals with precision and reliability. Its integration into your electronic systems will contribute to enhanced performance, stability, and overall efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess