EN
  • EN
  • DE

PI6CVF857ZDE

Part No PI6CVF857ZDE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 220MHZ 1CIRC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose Memory, DDR, SDRAM DIMM
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 220MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number PI6CVF857
Standard Package 429 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654951-PI6CVF857ZDE
Ultra Librarian 3D Model Ultra Librarian PI6CVF857ZDE CAD Model

Description

Introducing the PI6CVF857ZDE - A High-Performance Clock Buffer from Diodes Incorporated

The PI6CVF857ZDE is an innovative clock buffer solution designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the rigorous demands of high-speed signal processing and is ideal for a wide range of industrial, computing, and consumer applications.

This clock buffer is part of the PI6C series and features a low-jitter, low-skew design that ensures signal integrity and precise timing across multiple clock lines. The device is capable of distributing a single input clock to multiple outputs with minimal signal degradation, making it a perfect choice for systems requiring reliable and consistent clock distribution.

Key Features of the PI6CVF857ZDE:

  • Multiple Outputs: The device provides several buffered outputs, facilitating the distribution of a single clock source to various destinations without compromising signal quality.
  • Low Skew: Designed to maintain tight skew characteristics, the PI6CVF857ZDE helps to ensure synchronous operation in digital systems.
  • High-Speed Operation: This clock buffer is optimized for high-speed applications, supporting fast signal processing and quick data transfer rates.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing flexibility in different system environments and compatibility with various logic levels.
  • Industrial Temperature Range: The device is built to perform reliably in extreme temperatures, making it suitable for industrial applications subject to harsh conditions.

The PI6CVF857ZDE is delivered in a compact package, which is ideal for space-constrained applications. It's also RoHS compliant, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing.

Whether you are developing high-performance computing systems, sophisticated networking equipment, or cutting-edge consumer electronics, the PI6CVF857ZDE clock buffer from Diodes Incorporated offers the reliability, performance, and quality that engineers and designers need to create systems that stand out in today's competitive marketplace.

With Diodes Incorporated's reputation for excellence and innovation, the PI6CVF857ZDE is sure to be a valuable component in any application requiring precise clock distribution and timing accuracy.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess