EN
  • EN
  • DE

PI74ALVCH16823A

Part No PI74ALVCH16823A
Manufacturer Diodes Incorporated
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Max Frequency 150MHz
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Quiescent 40μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 061624-PI74ALVCH16823A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH16823A CAD Model

Description

Diodes Incorporated PI74ALVCH16823A

The PI74ALVCH16823A from Diodes Incorporated is a high-performance, 18-bit universal bus driver designed with advanced 3.3V CMOS technology. This robust integrated circuit is crafted to meet the demands of high-speed data transmission systems, making it an ideal component for a wide range of applications in computing, telecommunications, and industrial markets.

With its bus-hold feature, the PI74ALVCH16823A ensures that the last known state is preserved on its data inputs when no driving signal is present, eliminating the need for external pull-up or pull-down resistors. This not only simplifies the design but also reduces the overall component count and board space.

Key Features:

  • High-Speed Operation: With its capability to handle clock frequencies up to 250MHz, this device ensures swift data transfer, which is crucial in high-speed data processing and communication systems.
  • Low Power Consumption: The PI74ALVCH16823A is optimized for low power consumption, making it suitable for power-sensitive applications without compromising performance.
  • 3-State Outputs: The bidirectional bus driver features 3-state outputs, which allow for connection to a common bus line without risking bus contention, thereby providing high flexibility in bus management.
  • Bus-Hold Data Inputs: This feature provides a termination to the bus lines, maintaining stable logic levels and reducing system noise.
  • Flow-Through Pinout: The device's flow-through architecture simplifies PCB layout by reducing signal crosstalk, which is particularly beneficial for high-density circuit designs.
  • Industrial Operating Temperature Range: It operates reliably across a wide temperature range of -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, making it a responsible choice for modern electronic designs.

The PI74ALVCH16823A is packaged in a 56-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for adequate heat dissipation. Its compatibility with JEDEC standard no. 8-1A ensures that it can be easily integrated into existing designs without the need for significant changes. Whether it's for high-speed data paths, memory interfacing, or input/output port expansion, the PI74ALVCH16823A is a versatile and reliable solution that delivers performance and efficiency.

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess