EN
  • EN
  • DE

PI74FCT162245TAE

Part No PI74FCT162245TAE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR DUAL N-INV 48TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74FCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 791843-PI74FCT162245TAE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 39
Family Name PI74FCT162245
Introduction Date November 08, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74FCT162245TAE CAD Model

Description

Product Overview: PI74FCT162245TAE from Diodes Incorporated

The PI74FCT162245TAE is a high-speed, 16-bit bidirectional transceiver from Diodes Incorporated, designed for use in applications requiring efficient data transfer between two buses of different voltage levels. This integrated circuit is part of the FCT (Fast CMOS TTL-Compatible) family and is recognized for its robust performance and reliability in a wide range of digital systems.

Key Features

  • High-Speed Operation: The device supports fast data transfer rates, which is crucial for high-performance computing and communication systems.
  • Low Power Consumption: It is designed to operate with low power dissipation, making it suitable for power-sensitive applications.
  • 16-Bit Bidirectional Interface: The transceiver facilitates 16-bit bidirectional data flow, allowing for efficient communication between buses.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: The pinout design of the PI74FCT162245TAE supports easy PCB layout and reduced signal skew, enhancing signal integrity.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, enabling shared bus architectures.
  • Compatibility: The device is TTL-compatible, allowing seamless integration with legacy systems as well as newer designs.

Applications

The PI74FCT162245TAE is versatile and can be used in a variety of applications, including:

  • Bus Interface or Buffer for Systems with Different Voltage Levels
  • Data Communication and Telecommunication Systems
  • High-Speed Data Acquisition and Processing
  • Computer Motherboards and Peripheral Expansion
  • Industrial Control and Automation Systems

Product Specifications

This transceiver operates over a broad voltage range and features a 48-pin TSSOP (Thin Shrink Small Outline Package) that ensures a compact footprint on the PCB. It is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges. Moreover, the PI74FCT162245TAE meets or exceeds the JEDEC standard specifications for FCT logic, ensuring compatibility and reliability in a wide array of applications.

For designers seeking a reliable and high-performing bidirectional interface solution, the PI74FCT162245TAE from Diodes Incorporated offers an excellent balance of speed, power efficiency, and design flexibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess