EN
  • EN
  • DE

PI74FCT162373ATV

Part No PI74FCT162373ATV
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC 16-BIT TRANS LATCH 48 SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Diodes Incorporated
Series 74FCT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74FCT162373
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 748259-PI74FCT162373ATV
Ultra Librarian 3D Model Ultra Librarian PI74FCT162373ATV CAD Model

Description

Overview of PI74FCT162373ATV

The PI74FCT162373ATV is a high-speed, 16-bit transparent D-type latch designed by Diodes Incorporated. This component is part of the FCT (Fast CMOS TTL-Compatible) series, which is renowned for its robust performance and compatibility with TTL environments. The PI74FCT162373ATV is specifically crafted to address the needs of high-performance memory interleaving and bus matching, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial systems.

Key Features

  • Speed: The device operates at high speeds, which is a critical feature for systems requiring fast data transfer and processing.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing overall component count.
  • Low Power Consumption: The PI74FCT162373ATV has been optimized for low power consumption, making it suitable for power-sensitive applications.
  • High Drive Outputs: The outputs can drive up to 48mA, providing the ability to drive heavy loads or to interface with low-impedance buses.
  • Voltage Range: It operates over a broad voltage range, accommodating various system requirements.
  • Package: The device is available in a 48-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The PI74FCT162373ATV is versatile and can be used in various applications that require high-speed data latching. Its main applications include:

  • Memory interleaving in high-performance computing systems
  • Bus matching in data communication equipment
  • Signal buffering in telecommunications infrastructure
  • Industrial control systems that require robust data handling capabilities

Quality and Reliability

Diodes Incorporated has a strong commitment to quality, and the PI74FCT162373ATV is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

The PI74FCT162373ATV from Diodes Incorporated is a testament to the company's dedication to providing components that blend speed, power efficiency, and versatility. Whether for intricate computing systems or robust industrial applications, this transparent D-type latch is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess