EN
  • EN
  • DE

PI74FCT16244TAE

Part No PI74FCT16244TAE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR 16BIT N-INV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 125110-PI74FCT16244TAE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 39
Ultra Librarian 3D Model Ultra Librarian PI74FCT16244TAE CAD Model

Description

The PI74FCT16244TAE is a high-performance, 16-bit buffer and line driver designed to meet the rigorous demands of high-speed data communication and computing applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors and electronics components, this product offers a perfect blend of speed, power efficiency, and reliability.

Key Features

  • High-Speed Operation: The PI74FCT16244TAE is part of the FCT series, renowned for their fast propagation delays and high-frequency output transitions. It operates at speeds that can support the requirements of high-speed data buses.
  • Low Power Consumption: Despite its high-speed capabilities, it has been designed to consume minimal power, making it ideal for energy-sensitive applications.
  • Wide Bus Interface: With 16-bit I/O, it can interface with wide data paths or buses, which is essential for data-intensive operations.
  • Bi-Directional Data Flow: The device supports bi-directional data flow with non-inverting buffers, providing flexibility in data transmission.
  • Output Enable (OE) Feature: The inclusion of OE inputs allows users to put the I/O ports into a high-impedance state, thus ensuring that data is only transferred when desired.
  • Industrial Standard Compliance: The PI74FCT16244TAE complies with JEDEC standard no. 7A requirements.

Applications

The PI74FCT16244TAE is suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Communication infrastructure
  • Server and networking equipment
  • Signal buffering in computing environments
  • Industrial control systems

Technical Specifications

The technical specifications of the PI74FCT16244TAE buffer and line driver include:

  • Operating Voltage Range: 4.5V to 5.5V
  • High Drive Outputs (-32mA IOH, 64mA IOL)
  • Power Off Disable Outputs permit "Live Insertion"
  • Typical tSK(o) (Output Skew) < 250ps
  • ESD Protection Exceeds JESD 22

For a comprehensive understanding of the PI74FCT16244TAE's capabilities, potential users are encouraged to refer to the detailed datasheet and product qualification reports available from Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess