EN
  • EN
  • DE

PI74FCT16245ATA

Part No PI74FCT16245ATA
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48TSSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74FCT
Package Bag
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74FCT16245
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 39
Win Source Part Number 1171300-PI74FCT16245ATA
Ultra Librarian 3D Model Ultra Librarian PI74FCT16245ATA CAD Model

Description

Product Overview: PI74FCT16245ATA from Diodes Incorporated

The PI74FCT16245ATA is a high-performance, 16-bit bidirectional transceiver from Diodes Incorporated, designed to meet the demanding requirements of high-speed data communication systems. This integrated circuit is part of the FCT (Fast CMOS Technology) family, which is known for its ability to combine speed with low power consumption, making it an ideal choice for interfacing with bus applications in commercial and industrial environments.

Key Features

  • High-Speed Data Transfer: The PI74FCT16245ATA is capable of facilitating fast data transfer rates, which is crucial for systems that require rapid communication between components.
  • Low Power Consumption: Despite its high-speed capabilities, this transceiver maintains low power dissipation, contributing to energy-efficient designs.
  • Bi-Directional Interface: With its bidirectional data bus, the device can both send and receive data, providing flexibility in data management and system design.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.
  • Non-Inverting Buffers: The transceiver features non-inverting buffers, which maintain the integrity of the data signal throughout the transmission process.

Applications

The PI74FCT16245ATA is suitable for a broad range of applications, including but not limited to:

  • Communication infrastructure
  • Data processing systems
  • High-speed data acquisition
  • Server and networking equipment
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI74FCT16245ATA is no exception. It is manufactured using advanced CMOS technology, ensuring high reliability and performance consistency. The product is also compliant with RoHS standards, minimizing the environmental impact by excluding hazardous substances in its manufacturing process.

Technical Specifications

The PI74FCT16245ATA transceiver comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface mount technology (SMT). Its operating temperature range is from -40°C to +85°C, making it resilient in various environmental conditions. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated.

In conclusion, the PI74FCT16245ATA from Diodes Incorporated is a robust, high-speed, and energy-efficient solution for modern electronic systems requiring reliable bidirectional data transfer.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess