EN
  • EN
  • DE

PI74ST1G08TEX

Part No PI74ST1G08TEX
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT23-5 / AND Gate IC 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74ST
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.8V ~ 3.6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Max Propagation Delay @ V, Max CL 3.8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74ST1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1084865-PI74ST1G08TEX
Ultra Librarian 3D Model Ultra Librarian PI74ST1G08TEX CAD Model

Description

Overview of PI74ST1G08TEX from Diodes Incorporated

The PI74ST1G08TEX is a high-performance, single 2-input positive AND gate integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This logic gate is part of Diodes Incorporated's extensive range of logic devices, known for their reliability and efficiency. The PI74ST1G08TEX is designed to meet the needs of a wide array of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Logic Type: 2-Input Positive AND Gate
  • Operating Voltage: The device supports a wide operating voltage range of 4.5V to 5.5V, making it versatile for various logic level applications.
  • High-Speed Performance: With its fast propagation delay and high-speed operation, the PI74ST1G08TEX is suitable for high-frequency applications that require quick response times.
  • Low Power Consumption: It is designed for low power consumption, thereby helping to extend battery life in portable devices and reduce power costs in stationary applications.
  • Package: The component comes in a space-saving SOT-353 package, which is ideal for compact PCB layouts and space-constrained applications.
  • Operating Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • RoHS Compliant: The PI74ST1G08TEX is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The PI74ST1G08TEX is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Computing peripherals
  • Communication infrastructure
  • Industrial control systems
  • Data processing equipment
  • Consumer electronics

Conclusion

The PI74ST1G08TEX from Diodes Incorporated is an exemplary component that combines efficiency, reliability, and versatility. Its compact form factor, low power consumption, and high-speed operation make it an excellent choice for designers looking to optimize their digital systems. Whether it's for sophisticated industrial applications or everyday consumer electronics, the PI74ST1G08TEX stands as a testament to Diodes Incorporated's commitment to delivering high-quality semiconductor solutions.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess