EN
  • EN
  • DE

PI7C9X112SLFDE

Part No PI7C9X112SLFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications PCI-to-PCI Bridge
Interface PCI Express
Voltage - Supply 3.3V
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number PI7C9X112
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930517-PI7C9X112SLFDE
Ultra Librarian 3D Model Ultra Librarian PI7C9X112SLFDE CAD Model

Description

PI7C9X112SLFDE - PCIe to PCI Bridge from Diodes Incorporated

The PI7C9X112SLFDE is a high-performance, single-lane PCI Express to PCI bridge chip designed by Diodes Incorporated. This advanced semiconductor solution is engineered to provide a seamless interface between the latest PCI Express buses and legacy PCI devices, ensuring compatibility and extending the life of existing PCI hardware.

With its ability to act as a standard PCI-to-PCI bridge, the PI7C9X112SLFDE enables users to connect PCI Express hosts to PCI expansion devices. This makes it an ideal choice for a wide range of applications, including industrial control, embedded systems, and servers, where maintaining support for PCI devices is crucial.

Key features of the PI7C9X112SLFDE include:

  • Compliance with PCI Express Base Specification, Revision 2.1, ensuring compatibility with the latest PCI Express systems.
  • Support for a 32-bit, 33/66MHz PCI interface, which allows for a direct connection to PCI peripherals.
  • Low power consumption, making it suitable for power-sensitive applications.
  • Advanced error reporting and handling capabilities, which enhance system reliability and simplify troubleshooting.
  • Support for both forward and reverse bridging, providing flexibility in system design and integration.

The PI7C9X112SLFDE is packaged in a lead-free, 128-pin LQFP (Low-profile Quad Flat Package), which minimizes the footprint on the PCB and is suitable for environmentally sensitive applications that require RoHS compliance.

Diodes Incorporated's commitment to quality and reliability is evident in the PI7C9X112SLFDE, with rigorous testing and validation ensuring that the product meets the highest standards for performance and durability. Whether upgrading an existing system or designing a new one, the PI7C9X112SLFDE bridge chip is an excellent choice for bridging PCI Express and PCI interfaces efficiently and effectively.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3540 $65.4160
8+ $13.4186 $107.3488
12+ $12.9993 $155.9916
16+ $12.5800 $201.2800
21+ $12.1606 $255.3726
28+ $10.9027 $305.2756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess