EN
  • EN
  • DE

PRSB6.8C-LF-T7

Part No PRSB6.8C-LF-T7
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280577-PRSB6.8C-LF-T7
Ultra Librarian 3D Model Ultra Librarian PRSB6.8C-LF-T7 CAD Model

Description

The PRSB6.8C-LF-T7 is a Transient Voltage Suppressor (TVS) diode designed for protecting sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The “LF” suffix denotes that the component is lead-free and RoHS compliant. The “T7” suffix likely indicates a specific packaging or tape and reel option for automated assembly.

Applications

  • Data Line Protection: Used in communication interfaces such as USB, Ethernet, and RS-232 to safeguard against ESD events.
  • Microcontroller Protection: Protects microcontrollers and other integrated circuits from voltage spikes.
  • Portable Electronics: Commonly found in smartphones, tablets, and laptops to protect against ESD during handling.
  • Industrial Control Systems: Protects industrial equipment from voltage surges and transients in harsh environments.
  • Automotive Electronics: Used in automotive control units (ECUs) to protect against voltage transients on power and signal lines.

Features

  • Low Clamping Voltage: Provides a low clamping voltage to ensure effective protection of sensitive circuits.
  • Fast Response Time: Offers a rapid response to transient events, quickly clamping the voltage to a safe level.
  • High Surge Capability: Designed to withstand high surge currents without degradation or failure.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, making it suitable for communication interfaces.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness and reduced hazardous substances.

Benefits

  • Enhanced Reliability: Improves the overall reliability of electronic devices by protecting them from harmful voltage transients.
  • Prevented Damage: Prevents damage to sensitive components, reducing the risk of failure and extending the lifespan of the product.
  • Improved System Performance: Enhances the performance and stability of electronic systems by mitigating the effects of voltage surges.
  • Reduced Warranty Costs: Lowers warranty claims associated with ESD and surge-related failures.
  • Compliance with Standards: Facilitates compliance with industry standards for ESD and surge immunity.

Additional Details

The PRSB6.8C-LF-T7 typically has a standoff voltage of 6.8V. The clamping voltage is the maximum voltage the device will allow to pass through during a surge event. The surge current capability determines the amount of current the device can handle without damage. The device is usually available in small surface-mount packages such as SOD-323. It is critical to refer to the datasheet for specific electrical characteristics, including clamping voltage, peak pulse current, and capacitance, to ensure proper application. Proper PCB layout is crucial for optimal performance; minimizing trace inductance is important to ensure the TVS diode can effectively clamp voltage transients. The "T7" suffix usually designates a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess