EN
  • EN
  • DE

LTC2913CDD-1#TRPBF

Part No LTC2913CDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector 2 Channel 10-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LTC2913
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879474-LTC2913CDD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2913CDD-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC2913CDD-1#TRPBF Product Overview

The LTC2913CDD-1#TRPBF from Analog Devices Inc. is a highly versatile single voltage monitor that ensures your electronic systems operate within their specified voltage ranges. This compact and efficient solution is designed to monitor a single supply voltage, providing a reliable safeguard against unexpected voltage fluctuations that could otherwise cause damage to sensitive electronic components.

This precision voltage monitor is housed in a small 8-lead DFN package, making it an excellent choice for space-constrained applications where board real estate is at a premium. Its part number, LTC2913CDD-1#TRPBF, signifies that it is provided in a tape and reel packaging format (TRPBF), which is ideal for automated manufacturing processes, ensuring ease of integration into production lines.

The device features a wide operating voltage range, making it suitable for a variety of applications, from portable devices to industrial systems. It offers an adjustable threshold voltage, which allows designers to set the precise voltage monitoring level required for their specific application. When the monitored voltage falls outside the pre-set limits, the LTC2913CDD-1#TRPBF asserts a reset signal, providing a clear indication that the voltage has deviated from its acceptable range.

Additionally, the LTC2913CDD-1#TRPBF boasts a low supply current, contributing to overall power efficiency in the systems it is used in. This is particularly beneficial for battery-operated devices, where power conservation is critical. The monitor's built-in hysteresis improves noise immunity, ensuring that the device does not trigger false alarms due to transient voltage spikes.

The LTC2913CDD-1#TRPBF also includes features such as a reset timeout period, which can be configured to ensure that the system has sufficient time to stabilize before normal operation resumes. This timeout period is adjustable, providing further flexibility to meet the needs of various applications.

In summary, the LTC2913CDD-1#TRPBF from Analog Devices Inc. is a reliable and precise single voltage monitor that offers flexibility, efficiency, and compactness, making it an excellent choice for a wide array of electronic applications where accurate voltage monitoring is essential.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess