EN
  • EN
  • DE

S5LS20216ASGWTMEP

Part No S5LS20216ASGWTMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 2MB FLASH 337NFBGA / ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Hercules™ TMS570 ARM® Cortex®-R
Package Tube
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR
Number of I/O 115
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 160K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 337-BGA
Supplier Device Package 337-NFBGA
Base Product Number S5LS20216
Standard Package 90
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1261971-S5LS20216ASGWTMEP
Ultra Librarian 3D Model Ultra Librarian S5LS20216ASGWTMEP CAD Model

Description

The Texas Instruments S5LS20216ASGWTMEP is a state-of-the-art integrated circuit designed for high-performance applications requiring robust operational parameters. This enhanced product is part of Texas Instrument's commitment to providing solutions that meet the stringent requirements of industrial, military, and aerospace applications, where reliability and durability are paramount.

Key Features

  • High-Speed Performance: The S5LS20216ASGWTMEP is engineered to deliver fast processing capabilities, making it ideal for complex computations and data-intensive tasks.
  • Low Power Consumption: Despite its high-speed operation, this integrated circuit maintains a low power profile, ensuring energy efficiency and reduced thermal footprint.
  • Enhanced Reliability: Built with Texas Instruments' rigorous quality standards, this product offers enhanced reliability, withstanding harsh environments and extreme temperatures commonly found in aerospace and military operations.
  • Radiation Tolerance: The device is designed to be tolerant to radiation effects, ensuring consistent performance in space and other high-radiation environments.
  • Long-Term Availability: As part of the Texas Instruments Enhanced Product line, the S5LS20216ASGWTMEP is guaranteed for long-term availability, which is critical for lifecycle management in defense and aerospace projects.

Applications

The versatility of the S5LS20216ASGWTMEP makes it suitable for a wide range of applications, including:

  • Avionics and on-board flight systems
  • Space systems and satellite communications
  • Military equipment and secure communications
  • High-reliability industrial applications

Product Support and Documentation

Texas Instruments provides comprehensive support and documentation for the S5LS20216ASGWTMEP, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their projects effectively.

For those looking to incorporate the S5LS20216ASGWTMEP into their designs, Texas Instruments offers a robust set of tools and support to ensure seamless integration and optimal performance in the most demanding applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess