EN
  • EN
  • DE
  • IT

PI7C9X113SLFDE

Part No PI7C9X113SLFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE-PCIX BRIDGE LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3.3V
Case / Package 128-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 042140-PI7C9X113SLFDE
Family Name PI7C9X113SL
Introduction Date August 18, 2010
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C9X113SLFDE CAD Model

Description

Product Overview: PI7C9X113SLFDE by Diodes Incorporated

The PI7C9X113SLFDE is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced switch is engineered to provide a high-performance and flexible solution for expanding PCIe connections in a variety of computing and consumer applications.

At the core of the PI7C9X113SLFDE lies its ability to offer seamless interconnectivity between a single upstream port and multiple downstream ports. This feature enables users to fan-out PCIe signals to connect multiple devices, making it an ideal choice for systems that require additional PCIe slots or need to bridge various components within a complex system architecture.

The device boasts a compact form factor and is housed in a lead-free package, highlighting Diodes Incorporated's commitment to environmentally friendly manufacturing practices. The switch is designed to support a wide range of data transfer rates, including PCIe 1.1, 2.0, and 3.0 specifications, ensuring compatibility with both current and legacy PCIe devices. This versatility makes the PI7C9X113SLFDE a future-proof solution for system expansion and upgrades.

The PI7C9X113SLFDE comes equipped with advanced features such as error handling, power management, and hot-plug support. These capabilities are critical for maintaining system stability and reliability, providing users with peace of mind when integrating the switch into their systems. Additionally, the product offers end-to-end CRC protection, enhancing data integrity during transmission.

Diodes Incorporated has designed the PI7C9X113SLFDE with ease of use in mind. The switch requires minimal configuration, allowing for quick and straightforward deployment in a wide range of applications. Whether it's for data centers, servers, workstations, or embedded systems, the PI7C9X113SLFDE delivers the performance and reliability that customers have come to expect from Diodes Incorporated products.

In summary, the PI7C9X113SLFDE PCIe packet switch represents a perfect blend of performance, flexibility, and reliability, making it a top choice for system designers looking to expand their PCIe capabilities.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
IDT, Integrated Device Technology Inc
IC INTERFACE SPECIALIZED 8SOIC
Lowest to $11.0444
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8673 $51.4692
10+ $10.5578 $105.5780
15+ $10.2279 $153.4185
21+ $9.8979 $207.8559
27+ $9.5680 $258.3360
35+ $8.5782 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess