EN
  • EN
  • DE

PCI2050BIZWT

Part No PCI2050BIZWT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications PCI-to-PCI Bridge
Interface PCI
Voltage - Supply 3V ~ 3.6V
Package / Case 257-LFBGA
Supplier Device Package 257-NFBGA (16x16)
Mounting Type Surface Mount
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1218924-PCI2050BIZWT
Ultra Librarian 3D Model Ultra Librarian PCI2050BIZWT CAD Model

Description

The PCI2050BIZWT is a high-performance, 32-bit PCI-to-PCI bridge designed by Texas Instruments to facilitate seamless communication between two PCI buses. This advanced chip is an ideal solution for expanding the capabilities of embedded systems, workstations, servers, and other sophisticated computing devices that require a robust and efficient PCI bus expansion.

Key Features

  • PCI Bus Power Management: The PCI2050BIZWT is equipped with support for PCI Bus Power Management Interface Specification (PCI 2.2), ensuring efficient power usage and system optimization.
  • Dual PCI Bus Interface: With its dual independent 32-bit PCI bus interfaces, the device offers a primary and secondary bus, maintaining high throughput and reliable data transfer.
  • High Performance: The bridge supports a 66 MHz PCI operation and is compliant with PCI Local Bus Specification Revision 2.3, delivering top-notch performance for demanding applications.
  • Flexible Configuration: The device features programmable mapping, addressing, and prefetch capabilities, allowing for flexible system design and easier integration into various hardware configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the PCI2050BIZWT minimizes power consumption, making it suitable for energy-sensitive environments.

Applications

The PCI2050BIZWT from Texas Instruments is versatile and can be used in a variety of applications, including:

  • Embedded Systems
  • Multi-function Peripheral Devices
  • Communication Systems
  • Server and Workstation Expansion Slots
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PCI2050BIZWT is no exception. The product is manufactured with the highest standards, ensuring reliability and longevity in even the most challenging conditions. With Texas Instruments' expertise in semiconductor design, users can expect consistent and dependable performance from the PCI2050BIZWT.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1660 $54.3320
5+ $22.2900 $111.4500
7+ $21.5935 $151.1545
10+ $20.8969 $208.9690
13+ $20.2003 $262.6039
17+ $18.1107 $307.8819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess