EN
  • EN
  • DE
  • IT

SN65DSI83TPAPRQ1

Part No SN65DSI83TPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Interface Serial
Voltage - Supply 1.65V ~ 1.95V
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Mounting Type Surface Mount
Base Product Number 65DSI83
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 814235-SN65DSI83TPAPRQ1
Ultra Librarian 3D Model Ultra Librarian SN65DSI83TPAPRQ1 CAD Model

Description

Product Overview: SN65DSI83TPAPRQ1 from Texas Instruments

The SN65DSI83TPAPRQ1 is a highly sophisticated bridge chip designed by Texas Instruments that serves as a critical interface component for embedded systems. This chip is specifically tailored to convert signals from a Display Serial Interface (DSI) to a FlatLink™ interface, which is commonly used in automotive infotainment displays and driver assistance systems. The primary function of the SN65DSI83TPAPRQ1 is to enable the connection of a high-resolution display to a processor that outputs a DSI signal.

Key Features

  • DSI to FlatLink™ Conversion: The SN65DSI83TPAPRQ1 efficiently converts a DSI signal into a FlatLink™ interface, supporting various display resolutions and making it versatile for different applications.
  • High-Resolution Support: It supports display resolutions up to 1080p at 60 Hz, ensuring high-quality video performance for advanced driver-assistance systems (ADAS) and infotainment systems.
  • Automotive Grade: As a Q1-grade product, it meets the stringent requirements of the automotive industry, providing the reliability and durability needed for automotive applications.
  • Dual-Channel DSI Receiver: The chip contains a dual-channel DSI receiver that supports 1 to 4 data lanes at speeds up to 1 Gbps per lane, offering flexibility in data throughput and bandwidth.
  • Low Electromagnetic Interference (EMI): The SN65DSI83TPAPRQ1 is designed to minimize EMI, a critical feature for automotive environments where interference can affect other electronic systems.

Applications

The SN65DSI83TPAPRQ1 is ideal for a wide range of applications within the automotive sector, including:

  • Navigation and multimedia display systems
  • Instrument clusters and head-up displays (HUDs)
  • Advanced driver-assistance systems (ADAS)
  • Rear-seat entertainment systems

Technical Specifications

  • Supply Voltage: 1.8 V to 3.3 V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 64-pin HTQFP
  • Compliance: AEC-Q100 qualified

In conclusion, the SN65DSI83TPAPRQ1 from Texas Instruments is a robust and reliable solution for bridging DSI and FlatLink™ interfaces in automotive display applications, ensuring high-resolution video performance and adherence to automotive quality standards.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5962 $57.5772
13+ $7.8738 $102.3594
20+ $7.6278 $152.5560
28+ $7.3817 $206.6876
36+ $7.1357 $256.8852
47+ $6.3975 $300.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess