EN
  • EN
  • DE

PI7C9X2G303ELAZXE

Part No PI7C9X2G303ELAZXE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH TQFN / PCI Express Switch 3Lanes 3 Port 136-Pin AQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tray
Applications Wireless
Interface JTAG
Package 136-VFQFN Dual Rows, Exposed Pad
Manufacturer Package 136-aQFN (8x8)
Mounting SMD
Win Source Part Number 791859-PI7C9X2G303ELAZXE
Popularity Medium
Supply and Demand Status Limited
Family Name PI7C9X2G303EL
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G303ELAZXE CAD Model

Description

Diodes Incorporated PI7C9X2G303ELAZXE Overview

The PI7C9X2G303ELAZXE is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the needs of the latest generation of computing and communications applications. This switch is part of Diodes Incorporated's broad portfolio of integrated circuits that are engineered to provide reliable and efficient solutions for data movement and signal conditioning.

Key Features

  • PCI Express Base Specification: The device complies with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest PCIe standards for high-speed data transfer.
  • Ports: This switch features multiple downstream ports, which enables the connection of various peripheral devices. The high port count allows for flexible system expansion and integration.
  • High Bandwidth: With PCIe 3.0 support, the PI7C9X2G303ELAZXE offers a high data transfer rate, which is essential for applications that require fast and efficient data processing and communication.
  • Low Latency: The switch is designed to minimize latency, which is crucial for applications where timing is critical, such as real-time data processing and gaming.
  • Advanced Power Management: It features advanced power management capabilities that help to reduce power consumption, making it suitable for energy-efficient systems.

Applications

The PI7C9X2G303ELAZXE is ideal for a wide range of applications, including:

  • Data centers and servers
  • Networking and communications equipment
  • Storage systems
  • Embedded systems
  • High-performance computing platforms
  • Gaming and entertainment systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI7C9X2G303ELAZXE is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. The device's robust design also ensures long-term durability and stable operation over its lifecycle.

In summary, the PI7C9X2G303ELAZXE from Diodes Incorporated is a versatile and powerful PCIe 3.0 switch that is designed to facilitate high-speed data transfer and connectivity in a variety of advanced electronic systems. Its combination of performance, power efficiency, and reliability makes it an excellent choice for system designers looking to enhance their product offerings.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess