EN
  • EN
  • DE

PI7C9X2G304SLBQFDEX

Part No PI7C9X2G304SLBQFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series SlimLine®
Package Tape & Reel
Product Status Active
Applications Packet Switch, 3-Port/4-Lane
Interface PCI Express
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number PI7C9X2
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889290-PI7C9X2G304SLBQFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304SLBQFDEX CAD Model

Description

Diodes Incorporated PI7C9X2G304SLBQFDEX PCIe Packet Switch

The PI7C9X2G304SLBQFDEX is a high-performance PCIe packet switch from Diodes Incorporated, designed to facilitate the interconnection of multiple devices within a system. This advanced switch is engineered to support PCIe Gen3 data rates, ensuring fast and efficient data transfer between connected peripherals and the host.

Key Features

  • PCIe Gen3 Support: The switch is compatible with the PCIe 3.0 specification, offering transfer rates of up to 8 GT/s per lane, which translates to enhanced system performance for data-intensive applications.
  • Ports and Lanes: It features a flexible port configuration with a total of 12 lanes, which can be allocated across different ports according to system requirements, providing versatility in system design.
  • Low Latency: Designed with low-latency switching in mind, the PI7C9X2G304SLBQFDEX ensures minimal delay in data transmission, critical for applications requiring real-time processing.
  • Advanced Error Handling: The device includes sophisticated error handling capabilities, which helps to maintain system integrity and reliability by efficiently managing error conditions.
  • Power Management: It incorporates advanced power management features, including support for low-power states, which contribute to reduced power consumption and energy savings in the overall system.

Applications

The PI7C9X2G304SLBQFDEX is ideal for a wide range of applications that require high-speed data transfer and reliable connectivity. Some of these applications include:

  • Data Center and Enterprise Servers
  • Storage Systems
  • Networking Equipment
  • Embedded Systems
  • High-Performance Computing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI7C9X2G304SLBQFDEX is no exception. It undergoes rigorous testing and validation to ensure it meets the highest standards of performance and reliability. This makes it a trusted component in systems where uptime and dependability are paramount.

With its robust feature set, the PI7C9X2G304SLBQFDEX PCIe packet switch is an excellent choice for system designers looking to enhance the performance and efficiency of their next-generation computing and networking solutions.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4466 $51.5728
19+ $5.2895 $100.5005
30+ $5.1242 $153.7260
41+ $4.9589 $203.3149
53+ $4.7936 $254.0608
70+ $4.2977 $300.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess