EN
  • EN
  • DE
  • IT

PI7C9X2G404SLBFDEX

Part No PI7C9X2G404SLBFDEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128LQFP / Packet Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Manufacturer Package 128-LQFP Exposed Pad
Supplier Device Package 128-LQFP (14x14)
Mounting Style Surface Mount
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810267-PI7C9X2G404SLBFDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404SLBFDEX CAD Model

Description

The PI7C9X2G404SLBFDEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is specifically tailored for high-performance computing, data center, and networking applications.

Key Features:

  • PCI Express Base Specification: The device complies with the PCI Express Base Specification Revision 2.1, ensuring compatibility with the latest PCIe technology and devices.
  • Ports: It features 4 lanes and 4 ports, providing efficient connectivity and data transfer capabilities for multi-lane configurations.
  • Switching Capacity: The switch has a high switching capacity, enabling fast data processing and transfer rates essential for high-speed computing tasks.
  • Low Latency: Designed with low latency in mind, it ensures minimal delay in data transmission, which is crucial for applications requiring real-time processing.
  • Power Management: Advanced power management features are integrated into the device to reduce power consumption during idle periods, contributing to energy-efficient system designs.

Applications:

The PI7C9X2G404SLBFDEX is versatile and can be used in a variety of applications, including:

  • Data centers and servers
  • Networking equipment such as routers and switches
  • High-performance computing clusters
  • Storage systems
  • Embedded systems

Technical Specifications:

  • Package: Offered in a 19x19mm 324-ball FCBGA package.
  • Temperature Range: Operates within the industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Quality and Reliability: Diodes Incorporated is known for its commitment to quality, and this product is no exception, with rigorous testing and quality control measures in place.

With its robust feature set and Diodes Incorporated's reputation for quality, the PI7C9X2G404SLBFDEX is an excellent choice for system designers looking to leverage the power of PCIe technology in their next-generation products.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6399 $53.4793
16+ $6.2686 $100.2976
25+ $6.0727 $151.8175
35+ $5.8768 $205.6880
45+ $5.6809 $255.6405
59+ $5.0933 $300.5047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess