EN
  • EN
  • DE

PI7C9X2G606PRBNJE

Part No PI7C9X2G606PRBNJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA / Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tray
Applications Packet Switch, 6-Port/6-Lane
Interface PCI Express
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1201428-PI7C9X2G606PRBNJE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G606PRBNJE CAD Model

Description

The PI7C9X2G606PRBNJE is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the demands of high-performance computing and data center applications. This advanced switch is engineered to offer an optimal balance between power efficiency and high-speed data transfer capabilities, making it an ideal solution for a wide range of systems including servers, storage, and networking equipment.

Featuring six downstream ports, the PI7C9X2G606PRBNJE is capable of supporting multi-point communication with a high degree of flexibility and scalability. It provides a seamless and efficient way to manage PCIe connections, allowing for an increased bandwidth and improved data throughput across the system. This is particularly beneficial in environments where multiple devices require fast and reliable data exchanges.

The switch is built on a cutting-edge architecture that supports PCIe Gen2 standards, ensuring compatibility with a broad spectrum of high-speed interfaces. It offers end-to-end data integrity, advanced error reporting, and low-latency switching, which are critical for maintaining system stability and performance. With its integrated power management features, the PI7C9X2G606PRBNJE also helps to reduce overall power consumption, contributing to more energy-efficient system designs.

The compact form factor of the PI7C9X2G606PRBNJE allows for easy integration into various system layouts without compromising on space or functionality. Its robust design is complemented by advanced features such as hot-plug support, which facilitates easy maintenance and upgrades without the need for system downtime. Additionally, it is equipped with diagnostics and configuration options that can be tailored to specific application requirements, ensuring a flexible and user-friendly experience.

Overall, the Diodes Incorporated PI7C9X2G606PRBNJE PCIe packet switch represents a powerful and versatile component that can significantly enhance the performance and efficiency of modern computing systems. Its combination of high-speed data transfer, energy efficiency, and design flexibility makes it a top choice for system architects and engineers looking to push the boundaries of technology.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 826 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess