EN
  • EN
  • DE

PI7C9X2G606PRCNJE

Part No PI7C9X2G606PRCNJE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA / Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tray
Product Status Obsolete
Applications Packet Switch, 6-Port/6-Lane
Interface PCI Express
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930527-PI7C9X2G606PRCNJE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G606PRCNJE CAD Model

Description

The PI7C9X2G606PRCNJE is a cutting-edge PCIe packet switch from Diodes Incorporated that provides exceptional performance and flexibility for a wide range of applications. This product is designed to meet the increasing demands for higher data transfer rates and scalability in the computing and communications markets.

Key Features

  • PCI Express Base Specification Compliance: The switch is compliant with PCI Express Base Specification, ensuring compatibility with the latest PCIe standards and devices.
  • High Port Count: Equipped with six downstream ports, the PI7C9X2G606PRCNJE offers extensive connectivity options for peripheral devices.
  • Advanced Switching Capabilities: With advanced packet switching capabilities, this product ensures efficient data flow management between the host and multiple devices.
  • Low Power Consumption: Designed for energy efficiency, the PI7C9X2G606PRCNJE minimizes power usage, making it an eco-friendly choice for power-sensitive applications.
  • High Performance: Its high bandwidth capability allows for rapid data transfer rates, which is essential for high-performance computing and multimedia applications.

Applications

The versatile nature of the PI7C9X2G606PRCNJE makes it suitable for a broad spectrum of applications, including but not limited to:

  • Data Center and Cloud Computing
  • Networking and Telecommunications
  • Embedded Systems
  • Consumer Electronics
  • Professional Audio/Video Editing and Processing

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the PI7C9X2G606PRCNJE is no exception. It is built with the highest quality materials and has undergone rigorous testing to ensure it meets the stringent requirements of the industry.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess