EN
  • EN
  • DE

SST39LF040-45-4C-NHE-T

Part No SST39LF040-45-4C-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 45 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 45 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39LF040
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254289-SST39LF040-45-4C-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF040-45-4C-NHE-T CAD Model

Description

Microchip Technology SST39LF040-45-4C-NHE-T Flash Memory

The SST39LF040-45-4C-NHE-T is a high-quality, reliable flash memory device from the esteemed manufacturer, Microchip Technology. This non-volatile memory chip is part of the 39 Series Flash family, designed to provide a cost-effective and flexible storage solution for a wide range of applications in the electronics industry.

With a memory size of 4 Mbit, this flash memory chip offers ample space for firmware storage, code shadowing, and data logging in embedded systems. The device operates at a standard 3V to 3.6V power supply, making it suitable for low-power operations in battery-powered devices and portable electronics.

One of the key features of the SST39LF040-45-4C-NHE-T is its fast read access time of 45 ns, which facilitates quick data retrieval and enhances the overall performance of the system it is integrated into. This makes it an ideal choice for applications that require fast and reliable access to stored data, such as boot code storage in computers and networking hardware.

The device comes in a convenient PLCC-32 (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards. The package dimensions are designed to be compact, which helps in minimizing the footprint on the PCB and allows for more efficient use of space in tight designs.

Additionally, the SST39LF040-45-4C-NHE-T is designed with a wide operating temperature range of -40°C to +85°C, making it robust enough to withstand harsh environments and ensuring reliable performance under extreme conditions. This temperature resilience is particularly important for industrial and automotive applications where temperature fluctuations are common.

Overall, the Microchip Technology SST39LF040-45-4C-NHE-T flash memory is a versatile and dependable choice for designers and engineers looking to incorporate solid-state storage into their electronic designs. Its combination of fast access time, moderate storage capacity, and robust operation makes it a well-rounded component for a multitude of applications.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess