EN
  • EN
  • DE

PI7C9X2G606PRCNJEX

Part No PI7C9X2G606PRCNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA / Packet Switch, 6-Port/6-Lane Interface 196-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series GreenPacket™
Package Tape & Reel
Product Status Obsolete
Applications Packet Switch, 6-Port/6-Lane
Interface PCI Express
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889294-PI7C9X2G606PRCNJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G606PRCNJEX CAD Model

Description

The PI7C9X2G606PRCNJEX is a high-performance, PCIe packet switch designed by Diodes Incorporated, crafted to meet the needs of the latest generation of computing and communications systems. This advanced switch is built to facilitate high-speed interconnectivity between multiple PCIe devices, enabling efficient system expansion and resource optimization.

Key Features

  • PCI Express Base Specification: Compliant with PCI Express Base Specification Revision 2.1, this switch supports data transfer rates up to 5 GT/s per lane, providing a high-speed interconnect for a wide array of applications.
  • Port Configuration: The device includes 6 downstream ports to enable flexible connectivity options for multiple PCIe devices within a system.
  • Advanced Switching Capabilities: With advanced packet switching capabilities, the PI7C9X2G606PRCNJEX ensures smooth data flow between the connected devices, minimizing latency and maximizing throughput.
  • Power Management: The switch supports Active State Power Management (ASPM) and L1 substates, which help reduce power consumption when the PCIe links are not in active use, contributing to energy-efficient system designs.
  • Quality of Service (QoS): Integrated QoS features enable traffic prioritization, ensuring that critical data streams are given preference over less important traffic, which is crucial for maintaining system performance during peak loads.
  • Error Handling: Robust error handling mechanisms are built-in, including error logging and reporting, which enhance system reliability and simplify troubleshooting.

Applications

The PI7C9X2G606PRCNJEX is suitable for a variety of applications where high-speed data transfer and reliable connectivity are paramount. It is ideal for use in data centers, networking equipment, server motherboards, embedded systems, and storage devices. Its flexibility and performance make it an excellent choice for system architects looking to design scalable, high-throughput systems that can meet the demands of today's data-intensive environments.

Conclusion

Diodes Incorporated's PI7C9X2G606PRCNJEX PCIe packet switch stands out with its compliance with PCIe 2.1, high-speed connectivity, power efficiency, and robust error management. It is engineered to provide a reliable, high-performance solution for complex systems requiring advanced PCIe interconnectivity.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess