EN
  • EN
  • DE

PI7C9X2G608ELBZXAE

Part No PI7C9X2G608ELBZXAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 6-Port/8-Lane Interface 136-aQFN (10x10)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Tray
Mounting Surface Mount
Package 136-VFQFN Dual Rows, Exposed Pad
Case / Package 136-aQFN (10x10)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C9X2G608ELBZXAE-ND, PI7C9X2G608ELBZXAEDI
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889295-PI7C9X2G608ELBZXAE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G608ELBZXAE CAD Model

Description

The PI7C9X2G608ELBZXAE is a state-of-the-art PCIe packet switch developed by Diodes Incorporated, designed to meet the high-performance requirements of modern computing and networking applications. This device is a part of the renowned PI7C9X2G family, known for its reliable performance and flexibility.

Key Features:

  • PCI Express Base Specification: This packet switch is compliant with the PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of PCIe devices and systems.
  • Ports: It features 8-lane, 5-port configurations, providing ample connectivity options for multi-device support.
  • Switching Capacity: The PI7C9X2G608ELBZXAE offers high-performance non-blocking internal switch architecture that allows for efficient data transfer and bandwidth allocation among the ports.
  • Advanced Power Management: It supports advanced power management features, including L1 sub-states, making it an energy-efficient choice for eco-conscious designs.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data streams are prioritized, maintaining system performance and reliability.
  • Hot-Plug Capable: The device supports hot-plug operations, allowing for seamless addition or removal of components without needing to power down the system.

Applications:

The PI7C9X2G608ELBZXAE is ideal for various applications, including:

  • Data Center and Cloud Computing
  • High-Performance Computing (HPC)
  • Networking and Communications Equipment
  • Storage Systems
  • Embedded Systems

Technical Specifications:

Parameter Value
Manufacturer Diodes Incorporated
Product Category PCIe Packet Switches
Part Number PI7C9X2G608ELBZXAE
Package / Case LBGA-196
Operating Temperature -40°C to 85°C

With its robust feature set and Diodes Incorporated's commitment to quality, the PI7C9X2G608ELBZXAE is an excellent choice for designers looking to enhance their system's data throughput and connectivity capabilities.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1543 $69.4629
6+ $18.9984 $113.9904
9+ $18.4047 $165.6423
12+ $17.8110 $213.7320
15+ $17.2173 $258.2595
20+ $15.4362 $308.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,085 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess