EN
  • EN
  • DE

LM1117DT-3.3/NOPB

Part No LM1117DT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 206281-LM1117DT-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM1117DT-3.3/NOPB CAD Model

Description

The LM1117DT-3.3/NOPB is a high-quality low-dropout voltage regulator designed by Texas Instruments.

  • Output Voltage: 3.3V
  • Output Current: 800mA
  • Dropout Voltage: 1.2V @ full load
  • Features: internal current limiting and thermal shutdown
  • Feature: ability to operate with small output capacitors.
  • Compatibility: compatible with low ESR ceramic capacitors
  • Package: TO-252 (3) package
  • Compliance: RoHS compliant

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9989 $54.9395
125+ $0.8196 $102.4500
190+ $0.7940 $150.8600
265+ $0.7684 $203.6260
340+ $0.7428 $252.5520
455+ $0.6660 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess