EN
  • EN
  • DE

PI90LV017AWEX

Part No PI90LV017AWEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LVDS DIFF LINE DVR 3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 061647-PI90LV017AWEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI90LV017AWEX CAD Model

Description

Diodes Incorporated PI90LV017AWEX Overview

The PI90LV017AWEX is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is part of the broader PI90LV series, known for its reliable data transmission in various applications that require high-speed communication with minimal power consumption.

Key Features

  • High Data Rates: The PI90LV017AWEX is capable of operating at data rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low Voltage Operation: This LVDS receiver operates with a supply voltage range of 3.0V to 3.6V, which helps reduce power consumption and is ideal for battery-operated devices.
  • Robust ESD Protection: It features an integrated electrostatic discharge (ESD) protection circuit, which provides robust protection against static electricity, enhancing the reliability of the end product.
  • Fail-Safe Circuitry: The receiver includes fail-safe circuitry that ensures a high output state if the input is shorted or open, thus ensuring signal integrity during fault conditions.
  • Small Footprint: The PI90LV017AWEX comes in a compact, surface-mount package that saves valuable board space in densely packed electronic systems.

Applications

The versatility of the PI90LV017AWEX allows it to be used in a wide range of applications where reliable and fast data communication is critical. Some common applications include:

  • High-speed data communications for networking equipment such as switches and routers
  • Point-to-point baseband data transmission over controlled impedance media
  • Backplane interconnects within telecommunications and computing infrastructure
  • Industrial control systems requiring robust data transmission in noisy environments
  • Digital copiers, scanners, and printers where high-speed data throughput is required

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI90LV017AWEX is no exception. It is manufactured using advanced semiconductor processes, ensuring high reliability and performance for critical applications. With the combination of high-speed operation, low power consumption, and compact packaging, the PI90LV017AWEX is an excellent choice for designers looking for an LVDS receiver that can meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0023 $60.0138
15+ $8.2074 $123.1110
22+ $7.9510 $174.9220
31+ $7.6935 $238.4985
39+ $7.4370 $290.0430
52+ $6.6678 $346.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess