EN
  • EN
  • DE

PI90LV01TEX

Part No PI90LV01TEX
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LVDS DIFF LINE DRVR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 660Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 061648-PI90LV01TEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI90LV01TEX CAD Model

Description

The PI90LV01TEX is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Diodes Incorporated. This device is part of the PI90LV series, which is renowned for its ability to offer high-speed data transmission while maintaining signal integrity in a variety of applications including telecommunications, computing, and networking.

Key Features

  • High-Speed Data Transmission: The PI90LV01TEX is capable of handling data rates up to 400 Mbps, making it suitable for high-speed data communication requirements.
  • LVDS Interface: This receiver utilizes low-voltage differential signaling technology, which reduces power consumption and minimizes electromagnetic interference (EMI), providing a robust solution for data transmission.
  • Fail-Safe Function: It features a fail-safe mechanism that ensures a high output level when the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the PI90LV01TEX is designed to perform reliably in extreme conditions.
  • Low Power Consumption: The device operates with a minimal power supply of 3.3V, contributing to energy-efficient designs.

Applications

The PI90LV01TEX is ideal for use in a wide range of applications, including:

  • High-speed data communications
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Computer peripherals and high-speed backplanes
  • Industrial control systems

Package and Quality

The PI90LV01TEX comes in a small outline, surface-mountable package that is suitable for compact PCB designs. Diodes Incorporated is committed to the highest quality standards and the PI90LV01TEX is no exception, ensuring reliable performance for critical applications.

Conclusion

With its combination of high-speed data transmission capabilities, low power consumption, and robust fail-safe features, the PI90LV01TEX from Diodes Incorporated stands out as a versatile LVDS receiver suitable for a multitude of demanding applications. Its compact form factor and adherence to quality standards make it a valuable component for designers looking to enhance their data communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
340+ $0.5170 $175.7800
465+ $0.5003 $232.6395
600+ $0.4836 $290.1600
800+ $0.4336 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess