EN
  • EN
  • DE

PR1007GL-T

Part No PR1007GL-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 500ns
Current - Reverse Leakage @ Vr 5μA @ 1000V
Capacitance @ Vr, F 8pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 1089908-PR1007GL-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR1007GL-T CAD Model

Description

Introducing the PR1007GL-T Rectifier from Diodes Incorporated

The PR1007GL-T is a high-quality glass passivated rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is part of their extensive range of products tailored to meet the demanding requirements of electronic applications. The PR1007GL-T is engineered to provide efficient and reliable performance in a variety of circuits, making it an ideal choice for designers looking for a robust rectification solution.

Key Features and Benefits

  • High Current Capability: The PR1007GL-T is capable of handling a high forward current of up to 1A, which is suitable for a broad range of applications that require a high current throughput.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (Vrrm) of 1000V, this rectifier can withstand high voltage environments, ensuring stability and longevity in circuits that experience voltage spikes or surges.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances the overall efficiency of the system by reducing power loss during the rectification process.
  • Fast Switching Speed: The PR1007GL-T offers fast switching capabilities, making it suitable for applications that require quick transitions between conductive and non-conductive states.
  • High Reliability: Glass passivated chip junctions ensure long-term reliability and stability, protecting the device from environmental factors and ensuring consistent performance over time.
  • RoHS Compliant: Adhering to environmental standards, the PR1007GL-T is RoHS compliant, minimizing the ecological footprint by avoiding the use of hazardous substances.
  • Through-Hole Mounting: This rectifier comes in a through-hole package, allowing for easy mounting on printed circuit boards (PCBs) and making it suitable for a wide range of soldering techniques.

Applications

The PR1007GL-T is versatile and can be used in various electronic applications, such as:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial machinery

With its robust construction, high voltage and current capabilities, and efficient operation, the PR1007GL-T from Diodes Incorporated stands out as a superior choice for designers and engineers in need of a reliable rectifying component.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess