EN
  • EN
  • DE

PT7C4501WEX

Part No PT7C4501WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description FREQUENCY MULTIPLIER / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507031-PT7C4501WEX
Ultra Librarian 3D Model Ultra Librarian PT7C4501WEX CAD Model

Description

Introducing the PT7C4501WEX from Diodes Incorporated

The PT7C4501WEX is a state-of-the-art precision timing crystal oscillator module designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to deliver exceptional timing solutions for a wide range of applications, including telecommunications, consumer electronics, and industrial systems.

At the heart of the PT7C4501WEX lies a highly stable and accurate crystal oscillator, which ensures a reliable clock signal for your electronic devices. With a standard footprint, this component is easy to integrate into your existing circuit designs, making it a versatile choice for both new designs and upgrades to legacy systems.

Key Features of the PT7C4501WEX

  • Frequency Range: The PT7C4501WEX operates at a frequency range that is suitable for a variety of applications, ensuring compatibility with a broad spectrum of digital devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this oscillator minimizes power consumption, making it ideal for battery-powered and portable devices.
  • High Stability: The inherent stability of the crystal oscillator provides a consistent and precise clock signal, which is critical for maintaining the performance and reliability of your electronic systems.
  • Compact Size: The small form factor of the PT7C4501WEX allows for easy integration into space-constrained designs without compromising performance.
  • Temperature Range: This component is built to perform across a wide temperature range, ensuring operation in various environmental conditions.
  • RoHS Compliant: Adhering to the latest environmental standards, the PT7C4501WEX is RoHS compliant, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing.

The PT7C4501WEX is not just a component; it's a guarantee of precision and reliability that can elevate the performance of your electronic products. With its robust design and precision engineering, this crystal oscillator module from Diodes Incorporated is a standout choice for designers and engineers looking to enhance the timing accuracy of their applications.

Whether you're developing cutting-edge technology or maintaining critical systems, the PT7C4501WEX offers the performance and dependability that you can trust. Choose Diodes Incorporated's PT7C4501WEX for your next project and experience the difference that precision timing can make.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,292 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess