EN
  • EN
  • DE

PT7C5002LB-2WF

Part No PT7C5002LB-2WF
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XOIC WAFER / IC 100MHz 1 Output Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5002L
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 80°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number PT7C5002
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1086265-PT7C5002LB-2WF
Ultra Librarian 3D Model Ultra Librarian PT7C5002LB-2WF CAD Model

Description

The PT7C5002LB-2WF from Diodes Incorporated is a state-of-the-art integrated circuit designed for high-performance applications requiring precise clock timing solutions. This advanced device is part of Diodes Incorporated's extensive portfolio of timing and frequency control products, showcasing their commitment to providing innovative solutions to meet the evolving needs of modern electronics.

Key Features

  • High Precision: The PT7C5002LB-2WF offers exceptional timing accuracy, making it ideal for applications where precise clock synchronization is crucial.
  • Low Power Consumption: Engineered for efficiency, this component operates with minimal power draw, contributing to the overall energy saving of the system it is integrated into.
  • Compact Package: Enclosed in a small 2mm x 2mm LGA package, the PT7C5002LB-2WF is designed for space-constrained applications without compromising on performance.
  • Wide Frequency Range: This device supports a broad range of frequencies, providing flexibility for various design requirements and ensuring compatibility with a multitude of applications.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The PT7C5002LB-2WF is suited for a diverse array of applications, including but not limited to:

  • Wireless Communications
  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Consumer Electronics

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated. The datasheet includes comprehensive information regarding electrical characteristics, pin configurations, timing diagrams, application circuits, and packaging details to ensure proper integration into their designs.

In conclusion, the PT7C5002LB-2WF is a robust and versatile clock timing solution that meets the stringent requirements of today's sophisticated electronic systems. Its combination of precision, low power consumption, and compact form factor makes it an excellent choice for designers looking to optimize their products for performance and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess