EN
  • EN
  • DE
  • IT

PT7V4027WEX

Part No PT7V4027WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC VCXO 27MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type VCXO
Frequency 27MHz
Supply Voltage - Operating 3.153 V to 5.25 V
Operating Supply Current 8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 026929-PT7V4027WEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT7V4027WEX CAD Model

Description

Introducing the PT7V4027WEX from Diodes Incorporated

The PT7V4027WEX is a high-performance, precision voltage reference chip crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to offer a stable and accurate voltage reference for various applications, including precision power supplies, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other critical circuit designs where voltage stability is paramount.

Key Features

  • High Accuracy: The PT7V4027WEX boasts impressive accuracy levels, ensuring that your circuits receive a precise reference voltage for optimal performance.
  • Low Temperature Coefficient: With its excellent thermal stability, this voltage reference can maintain consistent performance across a wide range of temperatures, making it suitable for applications that are sensitive to thermal variations.
  • Wide Voltage Range: This component supports a broad range of input voltages, providing flexibility in various power supply configurations and making it a versatile choice for different design needs.
  • Low Power Consumption: The PT7V4027WEX is designed with power efficiency in mind, ensuring minimal power wastage and making it ideal for portable and battery-powered devices.
  • Compact Package: Available in a small-sized package, this voltage reference can fit into tight spaces on PCBs, helping to save valuable board real estate.

Applications

The PT7V4027WEX is suitable for a wide array of applications. It is particularly useful in:

  • Precision power supplies
  • Data acquisition systems
  • Industrial control systems
  • Portable and battery-operated devices
  • Medical and healthcare equipment
  • Automotive electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The PT7V4027WEX is built to meet high-quality standards, ensuring that it performs consistently over time and under various conditions. With its robust design and the backing of Diodes Incorporated's reputation, you can trust this voltage reference to be a reliable component in your electronic designs.

Whether you are designing a sophisticated measurement instrument or a simple power supply, the PT7V4027WEX from Diodes Incorporated is an excellent choice for a stable and reliable voltage reference.

You May Also Be Interested in

ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5692 $65.4580
280+ $0.4670 $130.7600
430+ $0.4528 $194.7040
590+ $0.4385 $258.7150
765+ $0.4230 $323.5950
1,025+ $0.3804 $389.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess