EN
  • EN
  • DE

PT8A2766ITAEX

Part No PT8A2766ITAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Switch Type General Purpose
Interface On/Off
Load Voltage (V) 1.6V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 5A
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 719970-PT8A2766ITAEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A2766ITAEX CAD Model

Description

Introducing the PT8A2766ITAEX from Diodes Incorporated

The PT8A2766ITAEX is a state-of-the-art integrated circuit (IC) that exemplifies the innovation and quality for which Diodes Incorporated is known. This product is designed to cater to a wide array of applications, particularly excelling in areas where reliability and performance are paramount. As a testament to its versatility, the PT8A2766ITAEX finds its place in consumer electronics, automotive industries, and various control systems.

Key Features

  • High Precision: The PT8A2766ITAEX offers exceptional accuracy and stability, making it suitable for critical applications where precise control is necessary.
  • Low Power Consumption: Energy efficiency is at the core of this IC, ensuring that devices maintain optimal performance while minimizing power usage.
  • Durability: Built to withstand harsh conditions, the PT8A2766ITAEX maintains its functionality across a wide range of temperatures and stress factors.
  • Compact Design: The small footprint of this IC makes it an ideal choice for space-constrained applications, without compromising on power or functionality.

Applications

The versatility of the PT8A2766ITAEX allows it to be integrated into various systems, including:

  • Automotive electronics, where its robustness and reliability can be leveraged for vehicle control systems.
  • Consumer electronics, such as smart home devices, where its precision and low power consumption enhance user experience.
  • Industrial control systems, where its durability and performance are critical for maintaining seamless operations.

Technical Specifications

With a commitment to quality, the PT8A2766ITAEX is manufactured to meet high standards of performance. The technical specifications include a wide operating voltage range, high input impedance, and an operating temperature range that ensures reliability in various environments.

Conclusion

The PT8A2766ITAEX from Diodes Incorporated represents a blend of innovation, quality, and versatility. Whether it's for automotive, consumer, or industrial applications, this IC delivers performance that designers and engineers can rely on. With its integration of cutting-edge technology and energy efficiency, the PT8A2766ITAEX is set to be a go-to component in the development of reliable and high-performance products.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2323 $58.0750
610+ $0.1907 $116.3270
940+ $0.1847 $173.6180
1,295+ $0.1787 $231.4165
1,675+ $0.1728 $289.4400
2,240+ $0.1549 $346.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,055 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess