EN
  • EN
  • DE

LM25085SDX/NOPB

Part No LM25085SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8WSON / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 42V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Base Product Number LM25085
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877183-LM25085SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25085SDX/NOPB CAD Model

Description

Product Overview: LM25085SDX/NOPB by Texas Instruments

The LM25085SDX/NOPB is a highly efficient power management device from the renowned manufacturer Texas Instruments (TI). This product is a member of TI's LM25085 series, which are 42V, 2.5A Constant On-Time Non-Synchronous Switching Regulators. The device is designed to provide a simple, yet effective, solution for a wide range of power supply applications requiring a step-down (buck) voltage regulator.

Key Features

  • Voltage Range: The LM25085SDX/NOPB operates over an input voltage range from 4.5V to 42V, making it suitable for a variety of industrial and automotive applications.
  • Output Current: It can deliver up to 2.5A of continuous output current, ensuring sufficient power delivery for demanding loads.
  • Constant On-Time (COT) Control: The regulator utilizes a COT control scheme that provides fast transient response and requires no loop compensation, which simplifies the design and reduces external component count.
  • Efficiency: Designed for high efficiency, the LM25085SDX/NOPB minimizes power loss and heat dissipation, which is critical for energy-sensitive applications.
  • Thermal Performance: The device comes in a thermally enhanced LLP-10 package, which helps to improve the thermal performance and reliability of the product.
  • Protection Features: It includes a range of protection features such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit, which contribute to the safe operation of the device under various conditions.

Applications

The LM25085SDX/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed power systems
  • Portable devices

Quality and Reliability

As with all Texas Instruments products, the LM25085SDX/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in the field. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

Overall, the LM25085SDX/NOPB from Texas Instruments stands out as a robust and reliable solution for efficient power management. Its wide input voltage range, high output current capability, and advanced features make it an ideal choice for designers looking to optimize their power supply designs for performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,810 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess