EN
  • EN
  • DE

ADR02AR-REEL

Part No ADR02AR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141403-ADR02AR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Test & Measurement, Signal Processing, Industrial, Automation & Process Control, Power Management, Computers & Computer Peripherals
Family Name ADR02
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR02AR-REEL CAD Model

Description

Product Overview: ADR02AR-REEL by Analog Devices Inc.

The ADR02AR-REEL is a precision 5.0 V voltage reference device from the reputable manufacturer Analog Devices Inc. This component is part of a series that offers high accuracy, stability, and low power consumption, making it an ideal choice for precision data conversion and regulation applications in a diverse range of market sectors, including industrial, medical, and communication systems.

Key Features

  • Precision Voltage: The ADR02AR-REEL provides a precise 5.0 V output, which is crucial for ensuring the accuracy of ADCs, DACs, and other sensitive circuitry that requires a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance in precision applications.
  • Temperature Stability: The device offers excellent temperature stability, typically 8 ppm/°C, which guarantees consistent output across a wide temperature range.
  • Low Power: It operates with a low quiescent current, making it suitable for battery-powered and energy-efficient applications.
  • Long-Term Stability: Exhibiting long-term stability, the ADR02AR-REEL ensures a dependable voltage reference over time.
  • Package: The component is offered in a compact, surface-mount package, which is convenient for automated assembly processes and saves board space.

Applications

The ADR02AR-REEL is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered equipment
  • Industrial control systems
  • Medical instrumentation

With its combination of performance and reliability, the ADR02AR-REEL from Analog Devices Inc. stands out as an exceptional choice for designers seeking a stable and accurate voltage reference solution. Its robustness and precision cater to the demanding requirements of sophisticated electronic systems, ensuring that the ADR02AR-REEL maintains its position as a preferred component for engineers worldwide.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0647 $52.0999
40+ $2.5146 $100.5840
62+ $2.4360 $151.0320
85+ $2.3575 $200.3875
110+ $2.2789 $250.6790
147+ $2.0431 $300.3357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess