EN
  • EN
  • DE

S1614BP-125.0000(T)

Part No S1614BP-125.0000(T)
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T& / XO (Standard) Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series S1
Package Tape & Reel (TR)
Product Status Last Time Buy
Base Resonator Crystal
Type XO (Standard)
Base Product Number S1614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1089646-S1614BP-125.0000(T)
Ultra Librarian 3D Model Ultra Librarian S1614BP-125.0000(T) CAD Model

Description

Diodes Incorporated presents the S1614BP-125.0000(T), a precision crystal oscillator component that offers reliable and stable frequency management solutions for a wide range of electronic applications. This high-performance oscillator is designed to meet the stringent requirements of modern electronic devices, providing a fixed-frequency signal with a low jitter and high stability output.

Key Features

  • Frequency: The S1614BP-125.0000(T) oscillator operates at a frequency of 125.0000 MHz, which is ideal for high-speed digital circuits that require precise timing.
  • Package: It comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Supply Voltage: This component operates at a standard supply voltage, ensuring compatibility with a broad range of circuit designs.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Phase Noise: With its low phase noise characteristics, the S1614BP-125.0000(T) contributes to the overall system performance by reducing signal interference and improving data integrity.

Applications

The versatility of the S1614BP-125.0000(T) allows it to be used in various applications such as:

  • Telecommunications equipment
  • Wireless infrastructure
  • Networking hardware
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the S1614BP-125.0000(T) is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance for critical applications. Each unit undergoes rigorous testing to guarantee that it meets the specifications required for your electronic devices.

Ordering Information

The S1614BP-125.0000(T) is available in tape and reel packaging, denoted by the "(T)" suffix, which facilitates automated assembly processes. This packaging option provides an efficient solution for high-volume production requirements.

For detailed specifications, technical data, and ordering options, please refer to the official Diodes Incorporated datasheet or contact their customer support for further assistance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €4.9543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess