EN
  • EN
  • DE

S1633B-25.0000

Part No S1633B-25.0000
Manufacturer Diodes Incorporated
Catalog Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FD
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS, LVTTL
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Current - Supply (Disable) (Max) 10µA
Base Product Number S1633B
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1284948-S1633B-25.0000
Ultra Librarian 3D Model Ultra Librarian S1633B-25.0000 CAD Model

Description

Diodes Incorporated presents the S1633B-25.0000, a precision, low-jitter crystal oscillator that is designed to meet the rigorous requirements of today's high-speed communication systems. This component is part of Diodes Incorporated's extensive range of frequency control products, and it offers a stable and reliable clock signal for a variety of applications, including but not limited to networking, telecommunications, and embedded systems.

Key Features

  • Frequency: The S1633B-25.0000 operates at a frequency of 25.0000 MHz, providing a precise clock signal that is essential for synchronizing electronic systems.
  • Package: Encased in a compact, surface-mount package, this crystal oscillator is designed for easy integration into space-constrained designs.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: The device supports a supply voltage that is compatible with common industry standards, facilitating its use in a wide range of applications.
  • Low Jitter: The S1633B-25.0000 is engineered to produce a low-jitter output, which is critical for maintaining signal integrity in high-speed digital systems.
  • Operating Temperature Range: This oscillator is designed to operate over a broad temperature range, accommodating various operating environments.

Applications

The S1633B-25.0000 is versatile and can be used in multiple applications where timing accuracy is paramount. Its performance and reliability make it an ideal choice for:

  • High-speed data communication equipment
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Industrial and consumer electronics
  • Embedded systems
  • Internet of Things (IoT) devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the industry's highest standards. The S1633B-25.0000 is manufactured with stringent quality control processes, ensuring it meets the reliability demands of modern electronic systems. For further information or to discuss compatibility with your application, please contact Diodes Incorporated's technical support team.

Note: The above description is for informational purposes only and does not constitute a technical specification. For detailed specifications and operational parameters, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess