EN
  • EN
  • DE

S1BB-13

Part No S1BB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 1A SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage at Vr 5μA at 100V
Capacitance at Vr, F 10pF at 4V, 1MHz
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number S1B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 756263-S1BB-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1BB-13 CAD Model

Description

The S1BB-13 is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to meet the demanding requirements of electronic circuits, providing reliable and robust performance in a compact SMC package. The S1BB-13 is suitable for a variety of applications, including power supply, automotive, and consumer electronics.

Key Features

  • High Surge Capability: The S1BB-13 is designed to withstand high surge currents, making it an ideal choice for applications that experience frequent power surges or spikes.
  • Low Power Loss: With its low forward voltage drop, this diode ensures minimal power loss during operation, which enhances the overall efficiency of the electronic device.
  • High Reliability: The product is characterized by its high reliability, ensuring a long operational lifespan even under strenuous conditions.
  • Surface Mount Package: The SMC package allows for efficient PCB space utilization and is compatible with automated assembly processes, reducing manufacturing costs and time.

Electrical Characteristics

The S1BB-13 boasts impressive electrical characteristics that make it suitable for high-performance applications. It has a repetitive peak reverse voltage (Vrrm) of 100V and an average rectified forward current (Io) of 1.0A. Additionally, the diode has a maximum forward voltage drop (Vf) of 1.1V at 1.0A, and a maximum reverse current (Ir) of 5.0µA at rated Vrrm.

Applications

The versatility of the S1BB-13 allows it to be used in a wide range of applications. Some of the typical applications include:

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection devices
  • Automotive systems
  • Consumer electronics

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The S1BB-13 is manufactured in facilities that are compliant with international quality standards, ensuring that each unit meets the stringent requirements for performance and reliability. Furthermore, the product is RoHS compliant, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess