Diodes Incorporated presents the S3JB-13-F-73, a robust rectifier diode designed to meet the demanding requirements of high-efficiency power supply manufacturing. This component is a part of Diodes Incorporated's acclaimed S3JB series, known for its reliability and performance in a variety of applications.
Key Features
- High Current Capability: The S3JB-13-F-73 is capable of handling a high forward surge current, making it suitable for applications that experience occasional surges.
- Low Power Loss: With its low forward voltage drop, the diode ensures minimal power loss, which translates to higher efficiency in the end application.
- High Reliability: The diode is designed for a long operational life, which is a testament to Diodes Incorporated's commitment to reliability and quality.
- High Temperature Operation: The S3JB-13-F-73 can operate at high temperatures, making it suitable for use in harsh environments.
- Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, minimizing the environmental impact.
Applications
The S3JB-13-F-73 is versatile and can be used in a variety of applications, including:
- Power supply units
- Automotive systems
- Consumer electronics
- Industrial equipment
- Telecommunications infrastructure
Specifications
Parameter
Value
Package
DO-214AA (SMB)
Maximum Recurrent Peak Reverse Voltage
600V
Average Forward Rectified Current
3A
Operating Temperature Range
-55°C to +150°C
Storage Temperature Range
-55°C to +150°C
The S3JB-13-F-73 from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient rectifier diode that can deliver high performance in a compact form factor. Its compliance with industry standards and environmental regulations makes it a responsible choice for modern electronic designs.