The SB130A-01 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide efficient and reliable performance for a wide range of applications, making it an essential component in modern electronic systems.
Key Features
- Low Forward Voltage Drop: The SB130A-01 boasts a low forward voltage drop which enhances system efficiency and reduces thermal issues, making it suitable for high-efficiency power supplies.
- High Current Capability: With its ability to handle high currents, this rectifier is ideal for applications that require robust power handling capabilities.
- High Surge Capability: The device is designed to withstand high surge currents, ensuring reliability and longevity even under stressful conditions.
- Guard Ring Die Construction: The guard ring die construction provides transient protection and enhances the long-term reliability of the device.
Applications
The SB130A-01 is versatile and can be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Maximum Repetitive Reverse Voltage (Vrrm)
30V
Average Rectified Output Current (Io)
1A
Non-Repetitive Peak Forward Surge Current (Ifsm)
25A
Forward Voltage Drop (Vf)
0.385V at 1A
Operating Junction Temperature Range (Tj)
-65°C to 125°C
Quality and Reliability
The SB130A-01 is produced in Diodes Incorporated's state-of-the-art facilities, ensuring that each unit meets the highest quality and reliability standards. Customers can trust this product to deliver consistent performance and durability in their applications.