EN
  • EN
  • DE

SBL1630PT

Part No SBL1630PT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 30 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283056-SBL1630PT
Ultra Librarian 3D Model Ultra Librarian SBL1630PT CAD Model

Description

Overview of Diodes Incorporated SBL1630PT

The SBL1630PT is a robust and high-performance Schottky barrier rectifier from Diodes Incorporated, designed to meet the needs of a wide range of power conversion and rectification applications. This component is particularly well-suited for environments requiring efficient and reliable power handling capabilities.

Key Features

  • High Current Capability: The SBL1630PT is capable of conducting up to 16A of continuous forward current, making it suitable for high-current applications.
  • Low Power Loss: With its Schottky barrier design, this rectifier offers lower forward voltage drop (VF) and reduced power loss, which enhances the overall efficiency of the system in which it is used.
  • High Surge Capability: This device is engineered to withstand high surge currents, ensuring reliability and stability in applications subject to transient surges.
  • Dual Rectifier Configuration: The device contains two rectifiers in a common cathode configuration, housed in a TO-220AB package, which provides flexibility in design and simplifies PCB layout.
  • Thermal Performance: The SBL1630PT's package is designed for optimal thermal performance, ensuring that the device operates within its temperature range even under high current conditions.

Applications

The SBL1630PT is versatile and can be used across various applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in inverter designs
  • Automotive applications where high efficiency is crucial
  • Polarity protection devices

Technical Specifications

Some of the technical specifications of the SBL1630PT include:

  • Maximum repetitive peak reverse voltage (VRRM): 30V
  • Maximum RMS voltage (VRMS): 21V
  • Maximum DC blocking voltage (VDC): 30V
  • Maximum average forward rectified current (IF(AV)): 16A
  • Peak forward surge current (IFSM): 150A
  • Operating junction temperature range: -55°C to +150°C

With its strong performance characteristics and reliability, the SBL1630PT from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess