EN
  • EN
  • DE
  • IT

SBL2045CT

Part No SBL2045CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 550mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 45V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 129602-SBL2045CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBL2045CT CAD Model

Description

The SBL2045CT from Diodes Incorporated is a high-performance Schottky rectifier that has been designed to meet the rigorous demands of today's electronic industry. This component is known for its low forward voltage drop and high current capability, making it an ideal choice for power supply applications where efficiency is of paramount importance.

Key Features

  • High Current Operation: With a maximum average rectified current of 20A, the SBL2045CT is capable of handling high current applications with ease.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which minimizes power loss and improves efficiency, especially in low-voltage applications.
  • Dual Schottky Barrier Diodes: This rectifier is configured as dual diodes with a common cathode, which makes it suitable for use in a variety of configurations including voltage clamping and rectification.
  • High Surge Capability: Designed to withstand high surge currents, the SBL2045CT is robust against sudden voltage spikes, ensuring reliability in harsh conditions.
  • Wide Operating Temperature Range: With an operating temperature range of -65°C to 150°C, the device is capable of functioning in extreme environments.
  • TO-220 Package: The component comes in a TO-220 package, which is widely used and easy to integrate into various circuit designs.

Applications

The SBL2045CT is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection applications
  • Automotive applications

Conclusion

The SBL2045CT Schottky rectifier by Diodes Incorporated is an outstanding choice for designers seeking a combination of high efficiency, reliability, and versatility. Its robust design and thermal performance make it suitable for a variety of challenging applications, ensuring smooth operation and long-term stability. Whether for commercial, industrial, or automotive use, the SBL2045CT is a component that can meet the needs of a demanding electronic landscape.

You May Also Be Interested in

Panjit
TO-220AB, SUPER
Lowest to $0.4537
Rohm Semiconductor
RF2001T3DNZ IS SUPER FAST RECOVE
Lowest to $0.6475
Phoenix Contact
DIODE MOD GP 1300V 700MA MOD
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY GP 80V 215MA SSD3
Lowest to $0.3260
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1305
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
Vishay
DIODE FRED 200V 15A TO220AB
Lowest to $1.6531
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6524 $66.3100
60+ $2.1764 $130.5840
93+ $2.1085 $196.0905
127+ $2.0404 $259.1308
164+ $1.9724 $323.4736
220+ $1.7684 $389.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess