EN
  • EN
  • DE
  • IT

MUR2060CT

Part No MUR2060CT
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Arrays
Description Diode, Superfast, TO-220AB, 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr DIOTEC Electronics Corporation
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 2 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Operating Temperature - Junction -50°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 8541.10.0000
Win Source Part Number 645845-MUR2060CT
Ultra Librarian 3D Model Ultra Librarian MUR2060CT CAD Model

Description

The 645845-MUR2060CT is a diode rectifier array designed for applications requiring a maximum DC reverse voltage of 600V.

  • Number of Diodes: 1 pair of common cathode diodes
  • Average Rectified Current: 10A
  • Forward Voltage: 2V @ 10A
  • Reverse Recovery Time: 50ns
  • Reverse Leakage Current: 1µA @ 600V
  • Operating Temperature: -50°C to 175°C
  • Package Type: TO-220-3
  • Mounting Type: through-hole
  • Standard Package: 1000 pcs

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY SCHOTT 200V 10A DPAK
Lowest to $0.4076
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
Nexperia USA Inc.
DIODE ARR GP 90V 290MA DFN1010D3
Lowest to $4.8896
Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157
SMC Diode Solutions
DIODE ARRAY GP 300V ITO220AB
Lowest to $0.5088
Nexperia USA Inc.
DIODE ARR GP 200V 225MA SOT-143B
Lowest to $0.2608
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 30V DPAK
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
IXYS
DIODE MODULE 1.6KV 140A TO240AA / Diode Array 1 Pair Series Connection 1600 V 140A Chassis Mount TO-240AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2219 $56.5845
620+ $0.1820 $112.8400
955+ $0.1764 $168.4620
1,315+ $0.1707 $224.4705
1,700+ $0.1650 $280.5000
2,275+ $0.1480 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess