EN
  • EN
  • DE

SBR0230S3-20

Part No SBR0230S3-20
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188604-SBR0230S3-20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0230S3-20 CAD Model

Description

The SBR0230S3-20 is a cutting-edge Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is part of Diodes Incorporated's extensive SBR product lineup, known for their high efficiency and reliability in various applications.

Key Features

  • Low Forward Voltage Drop: The SBR0230S3-20 boasts a low forward voltage drop, which enhances its efficiency and reduces thermal stress on the device during operation.
  • High Surge Capability: It is capable of withstanding high surge currents, making it suitable for applications that experience transient over-voltage conditions.
  • Power Dissipation: With a power dissipation of 20 watts, this component can handle a significant amount of energy without compromising its performance.
  • Robust Temperature Performance: The SBR0230S3-20 operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.
  • Compact Package: Encased in a small and surface-mountable SOD-323 package, this rectifier is ideal for space-constrained applications.

Applications

The SBR0230S3-20 is versatile and can be used in a wide array of electronic applications, including:

  • Power Management Systems
  • DC-DC Converters
  • LED Lighting
  • Automotive Electronics
  • Portable Devices
  • Telecommunication Circuits

Specifications

Parameter Value
Package SOD-323
Reverse Voltage 20V
Average Rectified Current 0.5A
Forward Voltage Drop 0.71V at 0.5A
Power Dissipation 20W
Operating Temperature Range -55°C to +150°C

The SBR0230S3-20 from Diodes Incorporated is a superior choice for designers looking for a high-performance rectifier with a small footprint. Its robust design and electrical characteristics make it a reliable component for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess