EN
  • EN
  • DE

SBR05U20SN-7

Part No SBR05U20SN-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Super Barrier Rectifier 20V 0.5A 3-Pin SC-59 T/R / DIODE ARRAY SBR 20V 250MA SC59-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) (per Diode) 250mA
Voltage - Forward (Vf) (Max) @ If 560mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 20V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 028056-SBR05U20SN-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR05U20SN
Introduction Date July 28, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SBR05U20SN-7 CAD Model

Description

Overview of SBR05U20SN-7 from Diodes Incorporated

The SBR05U20SN-7 is a cutting-edge Super Barrier Rectifier (SBR) diode designed and manufactured by Diodes Incorporated. This high-performance component is engineered to offer superior efficiency and reliability for a wide range of applications, including power management, battery charging, and reverse voltage protection.

Key Features

  • Low Forward Voltage Drop: The SBR05U20SN-7 boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High Surge Capability: With its robust surge capability, this diode can handle high current spikes, ensuring stable performance under transient conditions.
  • PowerPak® SO-8 Package: Encased in a compact PowerPak® SO-8 package, the SBR05U20SN-7 offers a space-saving solution without compromising on power capacity.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, adhering to the strict standards of RoHS compliance and being completely lead-free, making it suitable for use in green applications.

Applications

The versatility of the SBR05U20SN-7 allows it to be integrated into a multitude of electronic circuits. It is particularly well-suited for:

  • Switching power supplies
  • DC/DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • Load switch applications
  • Portable devices and battery-powered equipment

Technical Specifications

Some of the key technical specifications of the SBR05U20SN-7 include:

  • Continuous forward current (IF): 5A
  • Maximum repetitive peak reverse voltage (VRRM): 20V
  • Forward voltage drop (VF) at IF: 0.71V
  • Operating junction temperature range: -55°C to 150°C

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SBR05U20SN-7 is no exception. It is produced using state-of-the-art manufacturing processes that ensure high reliability and performance consistency. Customers can trust in the durability and longevity of this component for their critical electronic designs.

For detailed information about the SBR05U20SN-7, including datasheets, technical drawings, and ordering information, please visit the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,390 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess