EN
  • EN
  • DE

SBR10100CTFP-G

Part No SBR10100CTFP-G
Manufacturer Diodes Incorporated
Description Super Barrier Rectifier ITO-220AB Tube 50PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Common Cathode
Forward Current 10 A
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 100 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Peak Non-Repetitive Surge Current 120 A
Peak Reverse Current 100 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1175352-SBR10100CTFP-G
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10100CTFP-G CAD Model

Description

Product Overview: SBR10100CTFP-G from Diodes Incorporated

The SBR10100CTFP-G is a state-of-the-art Schottky Barrier Rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This rectifier is specifically engineered to meet the needs of high-performance power supply systems and is ideal for applications requiring efficient power conversion and management.

Key Features

  • High Current Capability: The SBR10100CTFP-G is capable of conducting up to 10A of continuous current, making it suitable for high-current applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Super Barrier Rectifier Technology: This technology provides superior performance in terms of lower power loss, higher efficiency, and reduced heat generation compared to traditional Schottky diodes.
  • High Surge Capability: With its robust design, the SBR10100CTFP-G can handle high surge currents, ensuring reliability and stability in power circuits.
  • Thermal Performance: The device is encapsulated in a TO-220FP package, which offers excellent thermal performance and is suitable for commercial-grade applications.
  • Reverse Voltage: It has a maximum reverse voltage of 100V, providing ample protection against reverse bias conditions.

Applications

The SBR10100CTFP-G is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management systems

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SBR10100CTFP-G is manufactured with rigorous standards, ensuring its reliability and longevity in demanding environments. Its performance is backed by Diodes Incorporated's reputation for delivering durable and dependable components.

Environmental Compliance

The SBR10100CTFP-G is also environmentally friendly, complying with RoHS standards which restrict the use of certain hazardous substances in electrical and electronic equipment.

For detailed specifications, technical data, and application notes, customers are encouraged to review the official datasheet and product documentation available from Diodes Incorporated.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3888 $58.3200
365+ $0.3190 $116.4350
565+ $0.3091 $174.6415
775+ $0.2991 $231.8025
1,000+ $0.2891 $289.1000
1,340+ $0.2592 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess