EN
  • EN
  • DE

SBR1040CTFP

Part No SBR1040CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 5A ITO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 550mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 046740-SBR1040CTFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR1040CTFP CAD Model

Description

Introducing the SBR1040CTFP Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBR1040CTFP, an innovative Schottky barrier rectifier that stands out in the market for its high-efficiency, low power loss, and robust thermal performance. This component is specifically designed to meet the demanding requirements of high-frequency power systems, making it an ideal choice for power supply applications, including adapters, lighting, and on-board DC/DC converters.

Key Features

  • High Current Capacity: The SBR1040CTFP is capable of conducting up to 10A of continuous forward current (IF), ensuring adequate handling of high current applications.
  • Low Forward Voltage Drop: With a forward voltage drop (VF) of just 0.70V, this rectifier enhances system efficiency by minimizing power loss during operation.
  • Super Barrier Rectifier Technology: Leveraging the advanced SBR technology, the SBR1040CTFP offers superior performance compared to traditional Schottky diodes, particularly in terms of reverse leakage current and surge capability.
  • High Surge Capability: The device is designed to withstand surge currents, making it highly reliable in applications subject to transient over-voltage conditions.

Thermal and Mechanical Characteristics

  • PowerPAK® TO-220FP Package: The SBR1040CTFP comes in a PowerPAK® TO-220FP package, which provides an isolated mounting tab and excellent thermal performance for better heat dissipation.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, accommodating various environmental conditions.

Applications

The SBR1040CTFP is versatile and can be used in a broad range of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • OR-ing diode
  • Reverse battery protection

With its exceptional performance characteristics, the SBR1040CTFP from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power systems. Its combination of high current capability, low forward voltage drop, and robust thermal properties make it a top contender for any application requiring a high-performance Schottky barrier rectifier.

You May Also Be Interested in

IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2095 $60.4750
120+ $0.9925 $119.1000
185+ $0.9614 $177.8590
250+ $0.9305 $232.6250
325+ $0.8994 $292.3050
430+ $0.8064 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess