EN
  • EN
  • DE

SBR1045SP5

Part No SBR1045SP5
Manufacturer Diodes Incorporated
Description 10A SBR® SUPER BARRIER RECTIFIER PowerDI®5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 734257-SBR1045SP5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR1045SP5 CAD Model

Description

Diodes Incorporated SBR1045SP5 - Super Barrier Rectifier

The SBR1045SP5 is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the demands of high-efficiency power supplies and other power conversion applications. This component is a testament to Diodes Incorporated's commitment to providing cutting-edge solutions for modern electronics. The SBR1045SP5 offers a plethora of features that make it a robust and reliable choice for designers and engineers.

With a forward current capability of 10A and a maximum repetitive peak reverse voltage of 45V, the SBR1045SP5 is capable of handling a significant power load. This makes it an ideal choice for applications such as DC-DC converters, freewheeling diodes, power factor correction (PFC) circuits, and reverse battery protection circuits.

One of the key advantages of the SBR1045SP5 is its low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This characteristic is especially critical in applications where power efficiency is paramount. Additionally, the device boasts a fast reverse recovery time, which contributes to reduced switching losses and improved performance in high-frequency circuits.

The SBR1045SP5 also features a high surge capability, ensuring that it can withstand transient over-voltage conditions without compromise. This robustness is crucial for maintaining reliability and longevity in harsh electrical environments. Furthermore, the rectifier is designed with a low leakage current, which helps to conserve energy when the device is in the off state.

For ease of integration into various circuit designs, the SBR1045SP5 comes in a PowerDI5 package, which is not only compact but also offers excellent thermal performance. This package design allows for efficient heat dissipation, thereby maintaining the rectifier's performance even under high-temperature operating conditions.

In summary, the Diodes Incorporated SBR1045SP5 Super Barrier Rectifier is a high-performance, reliable, and efficient solution for modern power conversion challenges. Its combination of low forward voltage, fast reverse recovery, and high surge capability, all within a thermally efficient package, make it a top choice for engineers looking to enhance their power system designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess