EN
  • EN
  • DE

SLK2511AIPZP

Part No SLK2511AIPZP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OC-48/24/12/3 SONET/SDH MULTIRATE TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol SDH Sonet
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1250738-SLK2511AIPZP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SLK2511A
Introduction Date January 01, 2005
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SLK2511AIPZP CAD Model

Description

The SLK2511AIPZP is a high-performance, multi-gigabit transceiver from Texas Instruments, designed to meet the rigorous demands of data communication and telecommunication networks. This advanced chip is part of the KeyStone multi-core architecture and is specifically tailored for high-speed signal processing and data conversion.

Key Features

  • High-Speed Performance: The SLK2511AIPZP is capable of operating at speeds up to 10 Gbps, making it suitable for a variety of applications including backplane interconnects, high-speed data acquisition, and fiber-optic networks.
  • Integration: It integrates a Physical Coding Sublayer (PCS), Physical Medium Attachment (PMA) layer, and a SerDes (Serializer/Deserializer) block, which reduces the need for additional components and simplifies design.
  • Flexibility: The device supports various data rates and protocols, offering designers the flexibility to use it in multiple applications without significant changes to the board design.
  • Low Power Consumption: Designed with power efficiency in mind, the SLK2511AIPZP maintains high performance while minimizing power consumption, making it ideal for power-sensitive applications.
  • Robust Signal Integrity: It features advanced equalization and clock recovery mechanisms that ensure robust signal integrity even over long distances and in challenging electromagnetic environments.

Applications

The versatility of the SLK2511AIPZP makes it suitable for a wide range of applications, including:

  • Data Center Networking
  • High-Speed Data Acquisition Systems
  • Telecommunication Infrastructure
  • Backplane Interconnects
  • Fiber Optic Modules and Systems

Technical Specifications

With a compact footprint, the SLK2511AIPZP is offered in a 100-pin PZP package. It operates over a temperature range of -40°C to 85°C, accommodating various environmental conditions. The device also meets industrial standards for reliability and quality, ensuring stable operation in a range of commercial and industrial settings.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or contact their support team for further assistance.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9938 $68.9938
2+ $66.8377 $133.6754
3+ $64.6817 $194.0451
4+ $62.5256 $250.1024
6+ $56.0574 $336.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess